EN
  • EN
  • DE

MN74HCU04

Part No MN74HCU04
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079740-MN74HCU04
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN74HCU04 CAD Model

Description

The MN74HCU04 is a high-speed silicon-gate CMOS device containing six independent unbuffered inverters. Each inverter performs the Boolean function Y = A̅. The unbuffered design results in faster propagation delays compared to buffered inverters, making it suitable for applications where speed is critical.

Applications

  • Oscillators
  • Pulse shapers
  • High-speed logic circuits
  • Clock drivers
  • Signal inverters

Features

  • High-speed operation: tpd = 9ns (typ.) at VCC = 5V
  • Unbuffered outputs for faster propagation delays
  • Low power dissipation: ICC = 1μA (max.) at VCC = 5V
  • Wide operating voltage range: VCC = 2V to 6V
  • High noise immunity: NIL = 30% VCC, NIH = 70% VCC
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enables high-speed signal inversion
  • Reduces signal propagation delays
  • Minimizes power consumption, extending battery life
  • Provides reliable operation over a wide voltage range
  • Offers robust performance in noisy environments
  • Suitable for use in various operating conditions

Additional Details

The MN74HCU04 is characterized for operation from -40°C to +85°C. The unbuffered design of the inverters makes them sensitive to noise, so proper bypassing and grounding techniques are essential for stable operation. The device is available in various package options, including DIP and SOIC, to accommodate different board layouts and assembly requirements. The high noise immunity and low power dissipation make the MN74HCU04 suitable for use in a wide range of digital logic applications where high speed is required. Its fast propagation delays make it ideal for use in oscillators and pulse shaping circuits. The device is compatible with other 74HC series logic devices, simplifying system integration. The input pins are protected against static discharge.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess