EN
  • EN
  • DE

K4S281632C-TL1H

Part No K4S281632C-TL1H
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-1H PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945325-K4S281632C-TL1H
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632C-TL1H CAD Model

Description

The K4S281632C-TL1H is a SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This component is designed for applications requiring high-speed data access and storage, which enhance overall system performance and efficiency.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Graphics cards
  • Printers
  • Networking devices

Features:

  • High-speed synchronous operation
  • Double data rate (DDR) architecture for efficient data transfer
  • On-chip DLL (Delay-Locked Loop) for precise timing
  • Burst mode operation for optimized data throughput
  • Programmable read latency and burst length
  • Low power consumption for energy efficiency

Benefits:

  • Increased system performance due to fast data access
  • Reduced latency in memory operations
  • Improved data throughput for demanding applications
  • Lower power consumption for enhanced energy efficiency
  • Stable and reliable performance

Technical Specifications:

Although exact specifications may vary depending on the configuration, common specifications include:

  • Capacity: 128Mb (Megabits)
  • Organization: 4M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 200 MHz
  • Data Rate: Up to 400 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: -25°C to +85°C

The K4S281632C-TL1H is a reliable and efficient memory solution for diverse applications, particularly those requiring high-speed data processing and storage.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess