EN
  • EN
  • DE

DFLR1600-7-G

Part No DFLR1600-7-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251793-DFLR1600-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLR1600-7-G CAD Model

Description

The DFLR1600-7-G is a superior rectifier diode from Diodes Incorporated, designed to provide efficient and reliable performance in a wide range of applications. This diode is part of the DFLR series, which is well-known for its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • Low Forward Voltage Drop: The DFLR1600-7-G boasts a low forward voltage drop, which enhances the overall efficiency of the system in which it is used. This feature is critical in applications where power conservation is essential.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents without failure, ensuring reliability and longevity in even the most demanding situations.
  • Lead-Free Finish: The DFLR1600-7-G is provided with a green molding compound as per the RoHS standard, making it a lead-free product. This is in line with global environmental conservation standards and regulations.
  • Power Dissipation: With its excellent thermal characteristics, this diode can dissipate power effectively, which is crucial for maintaining stability and performance over extended periods.

Applications

The DFLR1600-7-G is versatile and can be used in a variety of electronic equipment, including but not limited to:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Switching Power Supplies
  • Reverse Battery Protection

Product Specifications

This diode has a repetitive peak reverse voltage of 600V and an average rectified forward current of 1A, making it suitable for medium power applications. The DFLR1600-7-G comes in a compact SOD-123FL package, which is ideal for space-constrained applications. Its operating junction temperature ranges from -55°C to +150°C, allowing for use in various environmental conditions.

In summary, the DFLR1600-7-G from Diodes Incorporated is a high-quality rectifier diode that offers efficiency, reliability, and environmental compliance, making it a valuable component for modern electronic systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1423 $62.8265
125+ $0.9367 $117.0875
195+ $0.9078 $177.0210
265+ $0.8790 $232.9350
345+ $0.8489 $292.8705
460+ $0.7611 $350.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess