Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068512-L7582AAE
Categories OEM Parts(J-L)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L7582AAE CAD Model

Description

Lucent 1068512-L7582AAE is an OEM part that belongs to the electronic components category of J-L. This product is currently facing a shortage in supply and demand.

  • Category: J-L
  • Supply and Demand Status: Shortage
  • Alternative Part: No
  • RoHS Compliant: No

You May Also Be Interested in

ACX
Need more? Email Us
ECAD model for LF1005-N2R4DAAT/LF
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1000 / 1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.8317
ECAD model for LFCG-1000+
Samtec Inc.
Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-130-10-S-M-300-RR
Amd
Need more? Email Us
ECAD model for LE79212JC-T
Delta Electronics
Need more? Email Us
ECAD model for LF8613
Essentra Components
CBL CLIP WIRE SADDLE EDGE MNT / Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660" L x 0.580" H (16.76mm x 14.73mm)
Need more? Email Us
ECAD model for LEWSE-21-01
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400 / 2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Need more? Email Us
ECAD model for LFCN-2400D+

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention