Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078922-MK010A1-SLP
Categories OEM Parts(M-N)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK010A1-SLP CAD Model

Description

The Lucent MK010A1-SLP is an OEM electronic component that is categorized under the M-N category.

  • Supply and Demand: currently facing a shortage
  • Status: cross-reference alternative part
  • Manufacturer: Lucent
  • Function: reliable and efficient component that can be used in various electronic devices
  • RoHS: non-compliant with RoHS regulations

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for NC7NP34K8XNL
New Japan Radio
Need more? Email Us
ECAD model for NJU6627FG1-03
Phoenix Contact
Need more? Email Us
ECAD model for ME 35 UT/FE BUS/5 GN
Samtec Inc.
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-115-07-L-D-156
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF
Murata Electronics North America
Emi Filter Capacitor 100PF 50V 0.3A 20% SMD 0805
Need more? Email Us
ECAD model for NFM39R02C101T1
Multicomp
Varistor Multilayer 9/6VDC/VAC 0603 SMD T/R
Need more? Email Us
ECAD model for MCVZ0603M090AGT
Multicomp
Varistor, Multilayer, 11Vac, 0603 Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M140AGT
Freescale Semiconductor - NXP
3-ch, 3-input, 2-V to 6-V AND gates 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC11DR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention