EN
  • EN
  • DE

MC74HC11DR2

Part No MC74HC11DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 3-ch, 3-input, 2-V to 6-V AND gates 14-SOIC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function AND
RoHS Non-Compliant
Win Source Part Number 998665-MC74HC11DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC11DR2 CAD Model

Description

The MC74HC11DR2 is a triple 3-input AND gate from NXP Semiconductors (formerly Freescale). It belongs to the HC (High-speed CMOS) family of logic gates, offering a combination of high speed and low power consumption. The device contains three independent AND gates, each performing a logical AND operation on its three input signals.

Applications

  • Digital logic circuits
  • Control systems
  • Data processing
  • Signal processing
  • Industrial automation
  • Consumer electronics

Features

  • Triple 3-Input AND Gate
  • High-Speed CMOS Logic
  • Low Power Consumption
  • Wide Operating Voltage Range
  • High Noise Immunity
  • TTL Compatibility
  • Surface Mount Package (SOIC-14)

Benefits

  • Versatile Logic Function: Provides a fundamental AND logic operation.
  • Fast Switching Speed: Enables high-speed data processing.
  • Energy Efficient: Reduces power consumption in battery-powered devices.
  • Reliable Performance: Offers stable operation over a wide voltage range.
  • Noise Reduction: Minimizes the impact of electrical noise on signal integrity.
  • Easy Integration: Compatible with TTL logic levels.

Technical Specifications

The MC74HC11DR2 operates at a voltage range of 2V to 6V. It has a typical propagation delay of 8ns at 5V. The output drive capability is typically 4mA at 5V. The device is available in a SOIC-14 (Small Outline Integrated Circuit) surface mount package. It's designed to meet industry standards for ESD protection and latch-up immunity.

In summary, the MC74HC11DR2 from NXP is a reliable and versatile triple 3-input AND gate suitable for various digital logic applications. Its high speed, low power consumption, and robust design make it a popular choice in modern electronic circuits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess