Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081000-MT8206BALDB
Categories OEM Parts(M-N)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8206BALDB CAD Model

Description

Lucent MT8206BALDB is an OEM part that is used in electronic components. This product is categorized under M-N and is an alternative part that can be used as a cross-reference. The supply and demand status of this product is shortage, and it is not RoHS compliant.

You May Also Be Interested in

Kemet
2U7F5010%V Bulk Rohs-prc
Need more? Email Us
ECAD model for MMK10275K50A04L4BULK
TE Connectivity
I/O CONN / 10 Position Rectangular Plug Connector Crimp 20-26 AWG
Need more? Email Us
ECAD model for MTC100-KT1-0080
Honeywell
Need more? Email Us
ECAD model for MK3580-31A40
Samtec Inc.
CONN HEADER VERT 20POS 2.54MM / Connector Header Through Hole 20 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-120-09-G-S-500
Multicomp
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MPF0503S-1W
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-110-07-S-S-310
Samtec Inc.
CONN HEADER VERT 52POS 1.27MM / Connector Header Through Hole 52 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for MOLC-113-31-S-Q
Samtec Inc.
CONN HEADER R/A 39POS 2.54MM / Connector Header Through Hole, Right Angle 39 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-113-07-G-T-110-RA
Bel Power Solutions
AC/DC CONVERTER 24V 80W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for MAP140-1024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention