Products specifications Report Issue?

Win Source Part Number 1080999-MT8302-BAL
Categories OEM Parts(M-N)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8302-BAL CAD Model

Description

Lucent's MT8302-BAL is an OEM part that belongs to the M-N category of electronic components. It is currently experiencing a shortage in supply and demand status. The MT8302-BAL is a cross-reference alternative part. The specifications of this product are not provided.

You May Also Be Interested in

Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF
Freescale Semiconductor - NXP
3-ch, 3-input, 2-V to 6-V AND gates 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC11DR2
Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
TE Connectivity
I/O CONN / 10 Position Rectangular Insert Connector Solder
Need more? Email Us
ECAD model for MTCB1X-106-XXX
Multicomp
RES, 2K21, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style: 0603 [1608 Metric]; Resistance: 2.21kohm; Product Range:...
Need more? Email Us
ECAD model for MCWF06R2211BTL
Multicomp
Res, 4K42, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U4421BTL
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for NC7NP34K8XNL
New Japan Radio
Need more? Email Us
ECAD model for NJU6627FG1-03

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention