EN
  • EN
  • DE

GT-RLSAE500

Part No GT-RLSAE500
Manufacturer Lumex Opto/Components Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 500V 1.5KA 2 POLE TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionGas Discharge Tube Arresters (GDT)
Manufacturer Lumex Opto/Components Inc.
Packaging Bulk
Part Status Active
Voltage - DC Spark Over (Nom) 500 V
Impulse Discharge Current (8/20μs) 1500A (1.5kA)
Tolerance ±10%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Radial
Ultra Librarian 3D Model Ultra Librarian GT-RLSAE500 CAD Model

You May Also Be Interested in

Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess