EN
  • EN
  • DE

SMF-HM1530GD-305

Part No SMF-HM1530GD-305
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED 3MM RA 565NM GREEN DIFF SMD / LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused, Tinted 2.2V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green
Wavelength - Peak 565nm
Configuration Single
Current 20mA
Millicandela Rating 30mcd
Viewing Angle 60°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.2V
Mounting Type Surface Mount, Right Angle
Base Product Number SMF-HM1530
Other Names 67-1643R,67-1643,SMFHM1530GD305
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238212-SMF-HM1530GD-305
Ultra Librarian 3D Model Ultra Librarian SMF-HM1530GD-305 CAD Model

Description

Lumex Opto/Components Inc. offers a top-quality LED for circuit board indicators, arrays, light bars, and bar graphs.

  • Win Source Part Number: 1238212-SMF-HM1530GD-305
  • Configuration: single
  • Viewing Angle: 60°
  • Millicandela Rating: 30mcd
  • Wavelength Peak: 565nm
  • Lens Type: diffused, tinted
  • Mounting Type: surface mount, right-angle

You May Also Be Interested in

LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN TRANSP RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 5.08X1.78MM 10SEG R VERT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess