EN
  • EN
  • DE

SML-LX0606SISUGCTR

Part No SML-LX0606SISUGCTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR SMD / Green, Red LED Indication - Discrete 2V Green, 1.9V Red 0606 (1616 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 38mcd Green, 60mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.20mm
Voltage - Forward (Vf) (Typ) 2V Green, 1.9V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 575nm Green, 645nm Red
Package / Case 0606 (1616 Metric)
Dimension 1.60mm L x 1.50mm W
Height (Max) 1.50mm
Base Product Number SML-LX0606
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241797-SML-LX0606SISUGCTR
Ultra Librarian 3D Model Ultra Librarian SML-LX0606SISUGCTR CAD Model

Description

The SML-LX0606SISUGCTR is a green and red LED indication from Lumex Opto/Components Inc.

  • Configuration: independent
  • Voltage Rating (Green): 2V
  • Voltage Rating (Red): 1.9V
  • Viewing Angle: 120 degrees
  • Millicandela Rating (Green): 38mcd
  • Millicandela Rating (Red): 60mcd
  • Wavelength Peak (Green): 575nm
  • Wavelength Peak (Red): 645nm
  • Lens Color: colorless
  • Lens Transparency: clear
  • Mounting: surface or through a tape and reel
  • Lens Style: rectangle with a flat top
  • Lens Size: 1.50mm x 1.20mm
  • Packaging: tape and reel
  • Standard Package: 2,000

You May Also Be Interested in

Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess