EN
  • EN
  • DE

SML-LX1210SRSGC-TR

Part No SML-LX1210SRSGC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 1210 SMD / Green, Red LED Indication - Discrete 2.2V Green, 1.7V Red 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd Green, 15mcd Red
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 2.70mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 1.7V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 160°
Mounting SMD (SMT)
Wavelength - Peak 565nm Green, 660nm Red
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.10mm
Base Product Number SML-LX1210
Other Names 67-1703-2R,67-1703-1R,Q3119845,67-1703-2,67-1703-1,67-1703-6,SMLLX1210SRSGCTR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241895-SML-LX1210SRSGC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX1210SRSGC-TR CAD Model

Description

The SML-LX1210SRSGC-TR is a product of Lumex Opto/Components Inc.

  • Product: LED Indication - Discrete
  • Package: Tape & Reel
  • Millicandela Rating: 10mcd Green and 15mcd Red
  • Voltage - Forward (Vf): 2.2V Green and 1.7V Red
  • Current - Test: 20mA Green and 20mA Red
  • Viewing Angle: 160°
  • Mounting Technology: SMD (SMT)
  • REACH: Unaffected
  • ECCN: EAR99
  • Good Choice for: Those who need LED indication in their products

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Siemens
Multi TOPLED
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Kingbright
Lowest to $0.0982

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess