EN
  • EN
  • DE

SML-LX1610SIC

Part No SML-LX1610SIC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE RED 625NM SMD / LED Lighting Color series Red 625nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tube
Product Status Obsolete
Color Red
Wavelength 625nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Current - Max 350mA
Temperature - Test 25°C
Viewing Angle 70°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package SMD
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.130" (3.30mm)
Other Names 67-2034
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240288-SML-LX1610SIC
Ultra Librarian 3D Model Ultra Librarian SML-LX1610SIC CAD Model

Description

The Lumex Opto/Components Inc. LED Lighting - Color is a red TitanBrite component that has been designed to deliver high performance.

  • Mounting Type: Surface Mount
  • Standard Package: 50
  • Height: 0.130 inches
  • Viewing Angle: 70 degrees
  • Voltage Forward: 2.1V
  • Current: 350mA
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess