EN
  • EN
  • DE

SML-LX2723USBC-TR

Part No SML-LX2723USBC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE BLU 470NM SMD / LED Lighting Color series Blue 470nm (Typ) 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Product Status Obsolete
Color Blue
Wavelength 470nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 8 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 9lm (5lm ~ 13lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height - Seated (Max) 0.063" (1.60mm)
Other Names 67-2048-6,67-2048-2,67-2048-1,SMLLX2723USBCTR
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240301-SML-LX2723USBC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX2723USBC-TR CAD Model

Description

The Lumex Opto/Components Inc. TitanBrite™ blue LED lighting component is a high-quality electronic part, designed for use in a variety of applications.

  • Forward Voltage: 3.2V
  • Maximum Current: 350mA
  • Wavelength: 470nm
  • Viewing Angle: 120 degrees
  • Package: Tape and reel
  • Height: 0.063 inches
  • Thermal Resistance: Not specified
  • Status: No longer in production

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess