EN
  • EN
  • DE

SSP-CS832UP12

Part No SSP-CS832UP12
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED STRIP 3.27" 525NM GREEN 12V / LED Lighting COBs Engines Modules LED Module series Green Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lumex Opto/Components Inc.
Type LED Module
Color Green
Wavelength 525nm
Configuration Linear Light Strip
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 12V
Viewing Angle 50°
Dimension 83.00mm L
Height 10.00mm
Lens Type Flat
Base Product Number SSP-CS832
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241642-SSP-CS832UP12
Ultra Librarian 3D Model Ultra Librarian SSP-CS832UP12 CAD Model

Description

The SSP-CS832UP12 is a sunlight readable LED backlight designed for LCD panels manufactured by Lumex Opto/Components Inc. It provides bright, uniform illumination, making it ideal for applications where the display needs to be visible in direct sunlight or other high ambient light conditions.

Applications:

  • Outdoor kiosks and ATMs
  • Automotive displays
  • Marine navigation systems
  • Avionics displays
  • Handheld devices used outdoors
  • Industrial control panels

Features:

  • High brightness for sunlight readability
  • Uniform illumination across the LCD panel
  • Low power consumption
  • Long operating life
  • Wide operating temperature range
  • Durable construction

Benefits:

  • Improved visibility in bright ambient light
  • Extended product lifespan due to robust design
  • Reduced power consumption, leading to cost savings
  • Enhanced user experience with clear and readable displays
  • Increased reliability in harsh environmental conditions

Additional Details:

While specific technical specifications such as exact luminance values, dimensions, and voltage requirements require referencing the official Lumex datasheet for the SSP-CS832UP12, typical LED backlights of this type often feature a carefully engineered array of high-intensity LEDs and a diffuser to ensure even light distribution. The materials used are selected for thermal stability and resistance to environmental factors. The design prioritizes efficient heat dissipation to maintain optimal LED performance and longevity. Input voltage and current requirements vary depending on the specific LCD panel it's designed to illuminate; therefore, consulting the datasheet is essential for correct integration. The backlight unit is constructed to be mechanically robust, resisting vibration and shock encountered in typical outdoor and industrial applications.

You May Also Be Interested in

Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Citizen
LED COB COOL WHT RECT 5000K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess