EN
  • EN
  • DE

OED-ST-23G

Part No OED-ST-23G
Manufacturer Lumex Opto/Components Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRAN 900NM CLEAR RA 2LD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lumex Opto/Components Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 4mA
Current - Dark (Id) (Max) 100nA
Wavelength 880nm
Viewing Angle 60°
Maximum Power Dissipation 100mW
Mounting Through Hole, Right Angle
Orientation Side View
Temperature Range - Operating -20°C to 100°C (TA)
Dimension Radial
Win Source Part Number 1102542-OED-ST-23G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OED-ST-23G CAD Model

Description

The 1102542-OED-ST-23G is a highly efficient and reliable electronic component designed for various applications, manufactured by Lumex Opto/Components Inc.

  • Dimension: Radial
  • Maximum Current Collector: 4mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Power Dissipation: 100mW
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Win Source Part Number: 1102542-OED-ST-23G

You May Also Be Interested in

Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2287
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0539
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess