The LXCL-EWR7-0005 is a high-power LED manufactured by Lumileds. It's designed for various lighting applications requiring high brightness and efficiency.
Applications
- Automotive lighting (e.g., daytime running lights, headlights)
- Street lighting
- High-bay industrial lighting
- Architectural lighting
- Horticultural lighting
- Specialty lighting
Features
- High luminous flux
- Compact form factor
- Low thermal resistance
- Long lifespan
- High reliability
- Wide viewing angle
- Robust design
Benefits
- Energy efficient lighting solution
- Reduces maintenance costs
- Provides excellent light output
- Enables compact luminaire designs
- Offers long-term performance
- Improves visibility and safety
Specifications
While precise specifications depend on the exact configuration, typical characteristics include:
- Wavelength/Color Temperature: Cool White, possibly other options.
- Forward Voltage: Typically around 3V.
- Forward Current: Configured in mA.
- Luminous Flux: Ranges into hundreds of lumens.
- Viewing Angle: Wide range of 120 Degrees or more.
- Package Type: Surface Mount.
For exact specifications, consult the Lumileds datasheet for LXCL-EWR7-0005.