EN
  • EN
  • DE

TW-25-08-T-S-750

Part No TW-25-08-T-S-750
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 25 POS 2mm Solder ST Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Length 21.082 mm
Number of Pins 25
Number of Rows 1
RoHS Compliant
Win Source Part Number 1019288-TW-25-08-T-S-750
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-25-08-T-S-750 CAD Model

Description

The TW-25-08-T-S-750 is a terminal strip from Samtec Inc., part of their Tiger Wire series. This is a high-quality, single-row terminal strip designed for board-to-board connections and cable-to-board applications.

Applications

  • Board-to-Board Connections: Provides a reliable connection between two printed circuit boards.
  • Cable-to-Board Connections: Connects discrete wires or cable assemblies to a PCB.
  • Prototyping: Used in prototyping and breadboarding for making temporary connections.
  • Instrumentation: Used in test and measurement equipment for signal routing and connections.
  • Industrial Control Systems: Facilitates connections within control panels and industrial machinery.

Features

  • Single Row: Simplifies connection and routing.
  • 25 Positions: Offers a substantial number of connection points.
  • 0.025" Square Post: Standard size for compatibility with various connectors and sockets.
  • Through-Hole Mounting: Provides a secure and stable connection to the PCB.
  • Gold Plating: Ensures excellent conductivity and corrosion resistance.

Benefits

  • Reliable Connection: Provides a secure and stable connection, minimizing signal loss and ensuring consistent performance.
  • Versatile Use: Suitable for a wide range of applications due to its standard post size and through-hole mounting.
  • Easy to Use: Simple to install and connect, facilitating rapid prototyping and assembly.
  • Durable Construction: Gold plating and robust materials ensure long-term reliability and resistance to environmental factors.
  • High Density: Offers a high number of connection points in a compact form factor.

The TW-25-08-T-S-750 terminal strip is a robust and versatile solution for board-to-board and cable-to-board connections. Its high-quality construction and reliable performance make it an excellent choice for a variety of applications. Key specifications include the number of positions, post size, plating material, and operating temperature range. The terminal strip is designed to provide a stable and secure connection, ensuring optimal signal integrity and long-term reliability.

The 750 in the part number likely indicates the height of the insulator.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess