EN
  • EN
  • DE

LXHL-PW09

Part No LXHL-PW09
Manufacturer Lumileds
Catalog Optics - LEDs - Light Pipes
Description Led, Luxeon Iii, Emit, Lamb, White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 120
Color White
Forward Current 1 A
Input Current 1 A
Lead Free Yes
Luminous Flux 80 lm
Number of Pins 2
Power Rating 3 W
RoHS Compliant
Test Current 1 A
Viewing Angle 120 °
Win Source Part Number 1073218-LXHL-PW09
Categories Optics - LEDs - Light Pipes
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXHL-PW09 CAD Model

Description

The Lumileds LXHL-PW09 is a white SMD (SMT) LED with a viewing angle of 120°, a power rating of 3W, and a luminous flux of 80 lm.

  • Mounting Type: SMD (SMT)
  • Viewing Angle: 120°
  • Power Rating: 3W
  • Luminous Flux: 80 lm
  • Forward Current and Input Current: 1A
  • Pins: Two
  • Supply: Shortage
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us
Rohm Semiconductor
LED Single Uni-Color Yellow Green 572nm 20mA 2-Pin 1305 T/R
Lowest to $0.3442
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911
Rohm Semiconductor
Lowest to $0.3016
OSRAM Opto Semiconductors Inc.
EMITTER IR / Infrared (IR) Emitter 950nm 2.9V 1.5A 224mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.7316
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
HIGH BRIGHTNESS CHIP LED WITH RE / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.2964
Rohm Semiconductor
EXCELED SERIES CHIP LED: ROHM'S / Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Lowest to $0.0573
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess