EN
  • EN
  • DE

CBT-40-G-C21-JD200

Part No CBT-40-G-C21-JD200
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description BIG CHIP LED HB MOD GREEN 500LM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Luminus Devices Inc.
Status Obsolete(EOL)
Type LED Module
Color Green
Wavelength 528nm (510nm to 545nm)
Configuration Rectangle
Flux @ Current/Temperature - Test 650 lm (Typ)
Current - Test 5.9A
Temperature - Test 40°C
Forward Voltage 4.5V
Lumens/Watt @ Current - Test 24 lm/W
Current - Max 12A
Features With Connector
Height 6.30mm
Light Emitting Surface (LES) 1.87mm L x 2.09mm W
Lens Type Flat
Win Source Part Number 202264-CBT-40-G-C21-JD200
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian CBT-40-G-C21-JD200 CAD Model

Description

Overview

The CBT-40-G-C21-JD200 is a premium-grade thermoelectric cooler module, offering effective thermal management solutions. Built for precision cooling applications, it ensures optimal temperature regulation.

Features and Benefits

  • High-efficiency cooling with minimal energy consumption.
  • Robust design suitable for industrial usage.
  • Compact footprint ideal for confined spaces.
  • Easy integration into various thermal management systems.

Applications

  • Electronics cooling
  • Laser diodes and sensors
  • Laboratory and analytical equipment
  • Thermal stabilization and heat removal

Additional Details

The CBT-40-G-C21-JD200 provides reliable performance, making it a trusted component for engineers focusing on precise temperature control strategies across various sectors such as laboratory equipment and consumer electronics.

You May Also Be Interested in

JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess