EN
  • EN
  • DE

CLU721-1206C4-303M2K1

Part No CLU721-1206C4-303M2K1
Manufacturer Citizen
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB CLU721 WM WHT SQ 3000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Chip On Board (COB)
Color White, Warm
CCT (K) 3000K
Configuration Square
Luminous Flux @ Current/Temperature 4555lm (Typ)
Current - Test 1.05A
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 37.6V
Lumens/Watt @ Current - Test 115 lm/W
Current - Max 1.38A
CRI (Color Rendering Index) 80
Size / Dimension 19.00mm L x 19.00mm W
Light Emitting Surface (LES) 11.00mm Dia
Lens Type Flat;5;9;7;10;8;3;4;2;3;1;1528;4072;2007;475;2170;4208;492;976;516;1642;3103;90;429;1738;350;955;4259;3710;4118;982;722;1080;4226;4718;480;1647;5942;4779;289;754;1927;2712;788;711;521;160;3993;67;1416;1214;2061;1518;1125;1866;23;1672;3263;12;236;958;298;277;5732;1516;846;1510;3591;1597;897;425;3413;1568;404;602059;1497;4365;17;601886;1121;365;751;28;281;5722;818;0;106920;49517;20173;67983;67984;67985;67986;67987;76589;76575;86146;139921;139920;139919;69939;81224;55066;22783;35460;44061;65076;44085;12042;17314;17315;17316;63653;44317;33950;33951;86883;33952;36840;33953;33954;467;91846;3419;125099;139823;139821;139824;139822;123188;60143;123187;117813;123191;123192;117825;123190;123189;57262;57912;47146;56916;47147;47148;47149;50168;56910;123193;50143;56898;58760;117820;57914;123198;123195;117827;123197;123194;117821;57915;123196;52522;14468;117818;117947;117808;56894;123202;123200;76699;117819;117943;117627;57263;123204;123205;86126;47150;50167;117822;117817;117945;117628;70100;56895;123201;123203;52523;52524;52525;52764;108041;52526;52527;52542;108038;52528;52765;108044;52529;52766;108040;52530;53164;108045;53165;108050;53166;108048;53167;108047;108042;108039;108046;108052;96427;96428;96426;55835;55836;55837;55838;117263;62149;110240;63652;93129;109525;117256;117257;117258;117259;117301;81223;35462;35463;34671;33208;39674;39676;39675;33209;33207;91855;33955;33956;91847;123208;57264;47151;47152;47153;123206;117948;123207;110113;50169;117872;117824;117630;56896;123210;123212;44079;117946;117629;57265;56897;69084;123215;44080;117823;117944;117626;57266;57267;123211;123217;47078;57268;120901;117949;117807;56924;69083;123213;44081;117950;70099;67717;57269;77864;117814;123216;51252;120902;120904;117633;57270;94026;77865;117816;117812;117632;123214;123220;44082;117815;117826;117631;57916;123209;123219;44083;44084;120903;117810;117809;57271;56925;123218;123221;48803;48355;48354;48362;48363;48397;55547;55548;55549;96560;48396;50509;48356;48357;48358;55546;91850;118808;56199;75920;49731;55069;117512;55345;113577;60762;86137;113578;86239;113455;75101;113579;44056;44057;1089;30074;59823;75331;52007;52008;52009;52010;61285;49409;49410;49457;49411;44316;128841;80777;80778;80779;80780;80776;80775;101092;54805;54543;77863;54544;94510;113456;54547;96091;54548;63152;63153;58857;63154;54541;54542;54546;54545;96008;96047;113581;96048;96049;96011;96010;94652;96050;113580;96051;95519;96045;96009;96044;96043;96046;95843;95879;113457;60145;63656;89966;59115;96562;63220;63221;1087;44050;44049;33305;117726;117215;81225;81226;75096;96763;117870;123222;14558;44059;70367;4114;52424;52425;70094;52426;52427;52428;52429;116661;1292;118809;44092;44093;44094;51996;45351;55063;49416;45350;55073;49417;55081;63645;55074;49418;55082;63646;55075;55070;49419;55083;63647;55076;55077;49420;55084;63648;55078;55071;47507;55085;63649;55079;49421;55086;63650;117260;47508;55087;63651;55072;55080;61885;61886;117302;96561;32910;118947;118991;44054;63212;20175;13131;116637;44095;32975;37899;44098;27078;44099;25921;29975;1902;69099;45464;49404;49460;49423;49406;45358;52418;50762;49424;49425;54401;49426;49427;54400;49428;54399;49461;49462;49463;49465;49467;52430;52431;63497;52432;45355;45356;45357;49431;45352;52416;45353;52417;45354;63498;52433;49468;49469;49470;61284;58969;58970;58971;55062;49435;49436;49437;49438;49439;49440;49441;49442;55815;55816;55817;55818;61800;61801;55819;55064;61802;61803;81222;29982;45745;45746;20171;70097;113721;116657;125239;53588;38572;39387;48986;110817;49209;110765;5207
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1571421-CLU721-1206C4-303M2K1
Ultra Librarian 3D Model Ultra Librarian CLU721-1206C4-303M2K1 CAD Model

Description

N

You May Also Be Interested in

Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess