EN
  • EN
  • DE

HYB39S256400CT-8

Part No HYB39S256400CT-8
Manufacturer Qimonda
Catalog SD
Description SD 64Mx4-8 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945273-HYB39S256400CT-8
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S256400CT-8 CAD Model

Description

The Qimonda HYB39S256400CT-8 is a 256Mbit Synchronous DRAM (SDRAM) component, designed for applications that require high memory capacity and fast data access. It's commonly found in various electronic devices and systems, providing essential memory resources.

Applications

  • Personal Computers: Utilized as main memory in desktop and laptop computers.
  • Networking Equipment: Integrated into routers, switches, and other network devices for data buffering and processing.
  • Embedded Systems: Employed in a range of embedded systems that need high-speed memory.
  • Graphics Cards: Used as memory in graphics processing units (GPUs).
  • Printers: Found in laser printers and other printing devices for image processing and temporary storage.

Features

  • Capacity: 256Mbit (64M x 4) memory organization.
  • Data Rate: High data transfer rates for efficient data processing.
  • Synchronous Operation: Operates synchronously with the system clock to ensure proper timing and data integrity.
  • Operating Voltage: Typically operates at 3.3V.
  • Package Type: TSOP (Thin Small Outline Package).
  • Clock Frequency: High clock frequency for fast data access.
  • Refresh Rate: Standard refresh rates to maintain data integrity.

Benefits

  • Increased System Performance: Provides rapid data access, significantly improving overall system performance.
  • High Capacity: Allows for handling large datasets and complex applications.
  • Reliable Operation: Designed for stable and reliable performance in diverse environments.
  • Simplified System Design: Synchronous operation simplifies memory controller design.
  • Cost-Effective: Provides a cost-effective memory solution for various applications.

Technical Specifications

The HYB39S256400CT-8 SDRAM operates at 3.3V and is compliant with JEDEC standards. It features specific timing parameters, including CAS latency and burst length, to optimize performance. The device is typically packaged in a TSOP format for simplified integration. Its refresh rate maintains data integrity, and it is designed to operate within a standard commercial temperature range.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess