EN
  • EN
  • DE

CFT-90-WSS-X11-UA900

Part No CFT-90-WSS-X11-UA900
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD CFT90W CL WH RECT 7800K / LED Lighting COBs Engines Modules LED Module CFT-90-W White, Cool Rectangle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Luminus Devices Inc.
Series CFT-90-W
Package Tray
Type LED Module
Color White, Cool
CCT (K) 7800K
Configuration Rectangle
Luminous Flux @ Current/Temperature 3818lm (3680lm ~ 3955lm)
Current - Test 22.5A
Temperature - Test 90°C
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 48 lm/W
Current - Max 27A
CRI (Color Rendering Index) 70 (Typ)
Viewing Angle 120°
Features With Connector
Size / Dimension 28.00mm L x 26.75mm W
Height 3.93mm
Light Emitting Surface (LES) 3.00mm L x 3.00mm W
Lens Type Flat
Base Product Number CFT-90
Standard Package 50
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1350425-CFT-90-WSS-X11-UA900
Ultra Librarian 3D Model Ultra Librarian CFT-90-WSS-X11-UA900 CAD Model

Description

The Luminus Devices CFT-90-WSS-X11-UA900 LED module is a high-power device that produces a cool white light with a CCT of 7800K.

  • Light Color: Cool White
  • CCT: 7800K
  • Forward Voltage (Vf): 3.5V
  • Current Rating (Max): 27A
  • Viewing Angle: 120 degrees
  • Luminous Flux (Typ): 3818lm @ 22.5A
  • Package Configuration: Rectangle
  • LES: 3.00mm L x 3.00mm W
  • Package: Tray
  • Applications: LED lighting for streetlights and high-bay lighting
  • Manufacturer: Luminus Devices

You May Also Be Interested in

Citizen
LED COB COOL WHT RECT 5000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Samsung
LED MOD HORT L2 WH LNR STR 5390K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-18 GEN3 WHT SQ 2700K
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Inspired LED, LLC
LED ENG BLU 465NM 3LEDS 12M REEL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess