EN
  • EN
  • DE

CGHV40030F

Part No CGHV40030F
Manufacturer M/A-Com Technology Solutions
Catalog Discrete Semiconductor Products
Description RF MOSFET HEMT 50V 440166
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsFETs, MOSFETsRF FETs, MOSFETs
Manufacturer MACOM Technology Solutions
Series GaN
Packaging Tray
Part Status Active
Technology HEMT
Frequency 0Hz ~ 6GHz
Gain 16dB
Voltage - Test 50 V
Current Rating (Amps) 4.2A
Current - Test 150 mA
Power - Output 30W
Voltage - Rated 125 V
Package / Case 440166
Supplier Device Package 440166
Base Product Number CGHV40030
Ultra Librarian 3D Model Ultra Librarian CGHV40030F CAD Model

You May Also Be Interested in

Diotec Semiconductor AG
DIODE STANDARD 50V 1A DO204AC
Lowest to $0.0429
ON Semiconductor
DIODE STANDARD 400V 1A AXIAL
Lowest to $0.0860
Micro Commercial Co
DIODE STANDARD 600V 6A R6
Need more? Email Us
ON Semiconductor
MOSFET 2N-CH 100V 7A 12POWER
Lowest to $40.9090
Taiwan Semiconductor
DIODE STANDARD 80V 150MA SOD323F
Lowest to $0.0136
ON Semiconductor
DIODE ZENER 75V 3W SMB
Lowest to $0.1636
Taiwan Semiconductor
DIODE ZENER 39V 500MW QMMELF
Lowest to $0.0545
GOOD-ARK Electronics
DIODE, SWITCHING, 250MA, 75V, SO
Lowest to $0.0357
Panasonic
DIODE STD 80V 200MA SSMINI2F5B
Lowest to $0.9545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $219.0210 $219.0210
2+ $196.3636 $392.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess