EN
  • EN
  • DE

M21355G-14

Part No M21355G-14
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Video Processing
Description INTEGRATED CIRCUIT VIDEO 72QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Function Reclocker
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface I²C, SPI
Mounting Type Surface Mount
Supplier Device Package 72-QFN (10x10)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 880507-M21355G-14
Ultra Librarian 3D Model Ultra Librarian M21355G-14 CAD Model

Description

The M21355G-14 is a professional video reclocker integrated circuit (IC) designed for applications in the video processing industry.

  • Standards Compatibility: DVB-ASI and SMPTE
  • Mounting Type: Surface Mount
  • Package: 72-QFN
  • Control Interface: I²C and SPI
  • Product Status: Obsolete
  • Manufacturer: M/A-Com Technology Solutions
  • Standard Package: 1 pc

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess