The MAAM-009286 is a GaAs pHEMT 3-Stage Driver Amplifier designed for applications in point-to-point and point-to-multipoint radios, as well as VSAT and military applications in the 24-32 GHz frequency range. This amplifier offers high gain and output power, making it suitable for demanding communication systems.
Applications:
- Point-to-point radio links
- Point-to-multipoint radio systems
- VSAT (Very Small Aperture Terminal) communications
- Military communication systems operating in the Ka-band
Features:
- Frequency Range: 24-32 GHz
- High Gain: Typically 24 dB
- Output Power: Typically 24 dBm
- 3-Stage Amplifier Design
- GaAs pHEMT Technology
- Single Positive Supply Voltage
- Surface Mount Package
Benefits:
- Increased Signal Strength: The high gain ensures a strong signal for reliable communication over long distances.
- Extended Communication Range: The high output power enables greater transmission distances.
- Improved System Performance: The amplifier's performance characteristics enhance the overall performance of communication systems.
- Simplified Integration: The surface mount package facilitates easy integration into existing circuit designs.
- Cost-Effective Solution: Provides a high-performance amplification solution at a competitive cost.
Additional Details:
The MAAM-009286 typically requires a single positive supply voltage, simplifying power supply requirements. Its GaAs pHEMT construction ensures high performance and reliability. The surface mount package allows for automated assembly, reducing manufacturing costs. It operates over a wide temperature range, making it suitable for outdoor applications. The amplifier's gain is relatively flat across the frequency band, ensuring consistent performance. Input and output matching are optimized for the specified frequency range to minimize signal reflections and maximize power transfer. It's often used as a driver stage to boost the signal prior to the final power amplifier stage in a transmitter.