EN
  • EN
  • DE

MAFL-009906-CL0AD0

Part No MAFL-009906-CL0AD0
Manufacturer M/A-Com Technology Solutions
Description MoCA Low Pass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 1211743-MAFL-009906-CL0AD0
Manufacturer Homepage www.macomtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAFL-009906-CL0AD0 CAD Model

Description

The MAFL-009906-CL0AD0 is a Plastic Packaged L-Band Driver Amplifier manufactured by M/A-Com Technology Solutions (now part of Skyworks Solutions). It's designed for high linearity and high gain applications within the L-Band frequency range.

Applications:

  • Radar Systems
  • Satellite Communications
  • Avionics
  • Test and Measurement Equipment
  • General Purpose Amplification in the L-Band

Features:

  • L-Band Operation
  • High Linearity
  • High Gain
  • Plastic Package
  • Single Supply Operation
  • Internally Matched

Benefits:

  • High linearity ensures minimal distortion in amplified signals.
  • High gain reduces the need for multiple amplifier stages.
  • Plastic package provides a cost-effective solution.
  • Single supply operation simplifies the power supply design.
  • Internally matched for ease of use and optimal performance.

Additional Details:

The MAFL-009906-CL0AD0 operates within the L-Band frequency range, typically from 1 GHz to 2 GHz. It offers a typical gain of around 20 dB. The output power is typically around 20 dBm. The supply voltage is typically 5V. The device is available in a QFN package. The operating temperature range is generally specified for industrial applications, typically -40°C to +85°C. The device incorporates internal matching networks to simplify its integration into system designs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess