EN
  • EN
  • DE
Part No U128
Manufacturer M5Stack Technology Co., Ltd.
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description SIM7080G CAT-M/NB-IOT UNIT / RF Dual Mode Wireless Module CAT-M, NB-IoT UART 1.119Mbps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Mfr M5Stack Technology Co., Ltd.
Package Bulk
Function Dual Mode Wireless Module
Modulation or Protocol CAT-M, NB-IoT
Applications Remote Data Collection
Interface UART
Power - Output 21dBm
Data Rate (Max) 1.119Mbps
MSL Level 1 (Unlimited)
ECCN 5A992C SC
HTSUS 8517.62.0090
Other Names 2221-U128
Standard Package 100
Win Source Part Number 1221097-U128
Ultra Librarian 3D Model Ultra Librarian U128 CAD Model

Description

The U128 electronic component is manufactured by M5Stack Technology Co., Ltd. and is available at Win Source.

  • Manufacturer: M5Stack Technology Co., Ltd.
  • Category: RF/IF and RFID
  • Type: Dual Mode Wireless Module
  • Application: Remote Data Collection
  • Interface: UART
  • Power Output: 21dBm
  • Data Rate (Max): 1.119Mbps
  • Modulation/Protocol: CAT-M, NB-IoT
  • ECCN: 5A992C SC
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us
Linx Technologies Inc.
XMITTER HANDHELD 433MHZ 8 BUTTON / Transmitter Module
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us
M5Stack Technology Co., Ltd.
SIM7080G CAT-M/NB-IOT UNIT / RF Dual Mode Wireless Module CAT-M, NB-IoT UART 1.119Mbps
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 433MHZ 5 BUTTON
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH TRACE ANT
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
TE Connectivity
REMOTE CONTROL TX MS 418MHZ 8BTN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess