EN
  • EN
  • DE

OTX-900-HH-LR8-PRC

Part No OTX-900-HH-LR8-PRC
Manufacturer TE Connectivity
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description HUMPRC 8 BUTTON LONG-RANGE HANDH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Function Transmitter
Modulation or Protocol FHSS, FSK
Frequency 902MHz ~ 928MHz
Applications Access Control System, Home Automation, Keyless Entry, Remote Control
Interface Handheld, 8 Button
Features 8 Buttons, 1.3km Operating Distance, AES 128, FCC & IC Cert
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508959-OTX-900-HH-LR8-PRC
Ultra Librarian 3D Model Ultra Librarian OTX-900-HH-LR8-PRC CAD Model

Description

N

You May Also Be Interested in

Advantech Corp
WZZARD MESH INDUSTRIAL POWER MON / RF Sensor 2.4GHz 802.15.4, DSSS Digital 250kbps
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH TRACE ANT
Need more? Email Us
TE Connectivity
HUMPRC 8 BUTTON LONG-RANGE HANDH
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.7244
Digi International
XLR PRO 900MHZ W/ACCY INT / RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Need more? Email Us
Freescale Semiconductor - NXP
RF Two Way Radio
Lowest to $51.2575
TE Connectivity
XMITTER KEYFOB 433MHZ 5 BUTTON
Need more? Email Us
Omron
ANTENNA W/MAGN BASE 8' CBL A2W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess