EN
  • EN
  • DE

XL9-AA

Part No XL9-AA
Manufacturer Digi International
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description XLR PRO 900MHZ W/ACCY INT / RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Digi International
Series -
Package Box
Product Status Obsolete
Function Transceiver
Modulation or Protocol ISM
Frequency 902MHz ~ 928MHz
Applications General Purpose
Interface Mini USB
Sensitivity -120dBm
Power - Output 30dBm
Data Rate (Max) 3.2Mbps
Features -
Voltage - Supply 9V ~ 26V
Base Product Number XL9
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 1 pcs
Win Source Part Number 1382451-XL9-AA
Ultra Librarian 3D Model Ultra Librarian XL9-AA CAD Model

Description

The XL9-AA is a transceiver module from Digi International.

  • Frequency Range: 902MHz to 928MHz
  • Power Output: 30dBm
  • Sensitivity: -120dBm
  • Maximum Data Rate: 3.2Mbps
  • Voltage Supply: 9V to 26V
  • Interface: Mini USB
  • Application: General Purpose RF and Wireless
  • Package: Box
  • ECCN: 5A992C
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Ampleon USA Inc.
UPD606 - Single PHY ASSP
Lowest to $62.5629
Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
TE Connectivity
HUMPRC 8 BUTTON LONG-RANGE HANDH
Need more? Email Us
Omron
BLUETOOTH ADAPTER FOR PLC
Need more? Email Us
Sierra Wireless
MODEM HSPA+ SERIAL
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us
Freescale Semiconductor - NXP
TALKABOUT RECHARGEABLE TWO-WAY R
Lowest to $0.3927
Omron
RECEIVER UNIT 8OUT NPN 24VDC
Need more? Email Us
Advantech Corp
WZZARD MESH INDUSTRIAL POWER MON / RF Sensor 2.4GHz 802.15.4, DSSS Digital 250kbps
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess