EN
  • EN
  • DE

GL8200_1102574

Part No GL8200_1102574
Manufacturer Sierra Wireless
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description MODEM HSPA+ SERIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Sierra Wireless
Status Active
Purpose Transceiver, Modem
Modulation or Protocol EDGE, GPRS, GSM, HSDPA
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Applications General Purpose
Supply Voltage - Operating 4.75 V to 32 V
Win Source Part Number 1040989-GL8200_1102574
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL8200_1102574 CAD Model

Description

This RF/IF and RFID transceiver/modem is a high-quality electronic component that is designed for general-purpose use.

  • Manufacturer: Sierra Wireless
  • Frequency: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Power Output: Not specified
  • Sensitivity: Not specified
  • Data Rate: Not specified
  • Modulation or Protocol: EDGE, GPRS, GSM, and HSDPA
  • Supply Voltage: 4.75V to 32V
  • Production Status: Active

You May Also Be Interested in

Omron
RECEIVER UNIT 8OUT NPN 24VDC
Need more? Email Us
Omron
RECEIVER UNIT 8OUT PNP 24VDC
Need more? Email Us
NXP / Nexperia
STFM1000XXNAEB2X - Connectivity
Lowest to $15.3650
Omron
WIRELESS DEVICENET SLAVE UNIT
Need more? Email Us
Omron
WIRELESS ACCESS POINT USA
Need more? Email Us
Linx Technologies Inc.
XMITTER HANDHELD 433MHZ 8 BUTTON / Transmitter Module
Need more? Email Us
Omron
ANTENNA W/MAGN BASE 8' CBL A2W
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Sierra Wireless
MODEM HSPA+ SERIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess