EN
  • EN
  • DE

A2W-RCN-WC1 US

Part No A2W-RCN-WC1 US
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description RECEIVER UNIT 8OUT NPN 24VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Function Switch
Frequency 922.5MHz
Applications General Purpose
Data Rate (Max) 100kbps
Features IP65
Ultra Librarian 3D Model Ultra Librarian A2W-RCN-WC1 US CAD Model

Description

NULL

You May Also Be Interested in

Enocean
RF Transceiver 902MHz USB
Need more? Email Us
Omron
BLUETOOTH ADAPTER FOR PLC
Need more? Email Us
Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
NXP / Nexperia
STFM1000XXNAEB2X - Connectivity
Lowest to $15.3650
Phoenix Contact
900 MHZ RADIOLINE RADIO MODULE
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Omron
WIRELESS I/O SLAVE 16DC NPN/PNPI
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us
Freescale Semiconductor - NXP
TALKABOUT RECHARGEABLE TWO-WAY R
Lowest to $0.3927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess