EN
  • EN
  • DE

SN74AHCT157PWR

Part No SN74AHCT157PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Texas Instruments
Series 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74AHCT157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-4678-1-NDR, SN74AHCT157PWRG4, SN74AHCT157PWRE4, -SN74AHCT157PWRE4, -SN74AHCT157PWRG4, 296-4678-6, -SN74AHCT157PWR-NDR, -SN74AHCT157PWRE4-NDR, SN74AHCT157PWRE4-ND, -296-4678-1-ND, 296-4678-2-NDR, SN74AHCT157PWRG4-ND, -SN74AHCT157PWRG4-NDR, -296-4678-1, 296-4678-2, 296-4678-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896436-SN74AHCT157PWR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT157PWR CAD Model

Description

SN74AHCT157PWR by Texas Instruments

The SN74AHCT157PWR is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate on a 4.5V to 5.5V VCC range. This integrated circuit is part of the 'AHCT' family, which signifies that it combines CMOS technology with TTL-compatible inputs, making it a versatile choice for interfacing with both CMOS and TTL logic levels.

This device features four identical 2-line to 1-line data selectors/multiplexers with 3-state outputs. It can pass data from either of its two inputs to the output, based on the state of the select input (S). When the output enable (OE) input is low, the device passes the selected data to the output. When OE is high, the output is in the high-impedance state, which is neither high nor low, allowing for the connection of multiple outputs to a common bus without interference.

With a wide operating temperature range of -40°C to 85°C, the SN74AHCT157PWR is suitable for a variety of applications in commercial and industrial environments. The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.

Key features of the SN74AHCT157PWR include:

  • Wide operating voltage range of 4.5V to 5.5V
  • High-speed, with typical tpd of 9 ns
  • Low power consumption, with ICC of 20 µA maximum
  • 4-bit data selector/multiplexer with 3-state outputs
  • Inputs are TTL-voltage compatible
  • Output drive capability of ±8 mA at 5V
  • Operating temperature range of -40°C to 85°C
  • 16-pin TSSOP package

Engineers and designers often utilize the SN74AHCT157PWR in digital systems that require data routing, signal gating, or the selection of multiple input sources to a single output line. Its high-speed performance, low power consumption, and compatibility with multiple logic families make it an excellent choice for a wide range of digital applications.

Whether you're designing data processing systems, communication interfaces, or need a reliable multiplexer for your digital logic circuits, the SN74AHCT157PWR from Texas Instruments is a robust, efficient solution that can meet your needs.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2229 $50.1525
550+ $0.1829 $100.5950
850+ $0.1772 $150.6200
1,170+ $0.1715 $200.6550
1,510+ $0.1658 $250.3580
2,020+ $0.1486 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess