The OP17J from Analog Devices Inc. is a high-performance precision operational amplifier that provides a perfect blend of features suited for a wide range of applications. This device is designed to offer excellent stability and high input impedance, making it an ideal choice for high-precision circuits.
Key Features
- High Precision: The OP17J boasts a low offset voltage and drift, ensuring accuracy in measurements and signal processing.
- Wide Bandwidth: With a bandwidth that supports fast signal response, this operational amplifier is suitable for high-speed applications.
- Low Noise: It exhibits low noise characteristics, which is critical for applications requiring clean signal amplification.
- Stable with High Capacitive Loads: The OP17J is designed to be stable when driving capacitive loads, which is often a challenge for many operational amplifiers.
Applications
The versatile nature of the OP17J makes it an excellent choice for a variety of applications, including:
- Precision data systems
- Instrumentation
- Analog processing
- Active filters
- Buffer amplifiers
Product Specifications
| Parameter |
Value |
| Supply Voltage |
±2.5V to ±18V |
| Input Offset Voltage |
25 µV max |
| Input Bias Current |
1.5 nA max |
| Common-Mode Rejection Ratio (CMRR) |
120 dB min |
| Power Consumption |
725 µW |
The OP17J from Analog Devices Inc. is a reliable and precise operational amplifier that ensures high performance for your critical applications. With its robust feature set, it continues to be a preferred choice for engineers and designers looking for quality and durability.