EN
  • EN
  • DE

TLV71721PDQNR

Part No TLV71721PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.1V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.1V
Voltage Dropout (Max) 0.35V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 55 µA
PSRR 70dB ~ 43dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TLV71721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLV71721PDQNR,296-35035-1,296-35035-2,-296-35035-1,-TLV71721PDQNR-NDR,-296-35035-1-ND,TEXTISTLV71721PDQNR,296-35035-6
Standard Package 3,000
Win Source Part Number 1165171-TLV71721PDQNR
Ultra Librarian 3D Model Ultra Librarian TLV71721PDQNR CAD Model

Description

The TLV71721PDQNR is a high-performance, positive fixed linear voltage regulator designed and manufactured by Texas Instruments. This component is engineered to provide a stable and reliable power supply in a wide range of electronic applications, making it an ideal choice for designers who require a precise voltage source.

Key Features

  • Output Voltage: The TLV71721PDQNR offers a fixed output voltage of 2.1V, which is ideal for powering sensitive electronic circuits that require a stable and accurate power source.
  • High Accuracy: With excellent line and load regulation, this voltage regulator maintains consistent performance even under varying input voltages and load conditions.
  • Low Dropout: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
  • Current Capacity: It can deliver up to 150 mA of output current, making it suitable for a range of low-power applications.
  • Package: The TLV71721PDQNR comes in a compact X2SON package, which is highly space-efficient and ideal for small form factor designs.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.

Applications

The versatility of the TLV71721PDQNR makes it an excellent choice for various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and analog circuits
  • Microcontroller power supply

Conclusion

With its precise voltage regulation, low dropout, and robust protection features, the TLV71721PDQNR from Texas Instruments stands out as a reliable power management solution. Its small footprint and high efficiency make it a go-to choice for designers looking to optimize their power supply in space-constrained and power-sensitive applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1584 $50.6880
770+ $0.1300 $100.1000
1,195+ $0.1259 $150.4505
1,645+ $0.1218 $200.3610
2,125+ $0.1178 $250.3250
2,845+ $0.1056 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess