EN
  • EN
  • DE

AD5532ABC-1

Part No AD5532ABC-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 32-Channel Infinite Sample-and-Hold | IC DAC 14BIT V-OUT 74CSPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Resolution 14
Number of D/A Converters 32
Settling Time 30μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel, SPI
Reference Type External
Supply Voltage , Analog 5V, 8V ~ 16.5V, -4.75V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.39 (Maximum), ±1 (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 74-LBGA, CSPBGA
Supplier Device Package 74-CSPBGA (12x12)
Mounting Style SMD
Family Part Number AD5532
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136277-AD5532ABC-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5532ABC-1 CAD Model

Description

The AD5532ABC-1 from Analog Devices Inc. is a state-of-the-art, 32-channel, serial input, voltage-output digital-to-analog converter (DAC) that offers exceptional performance and precision for a wide range of applications. Designed to meet the rigorous demands of industrial, communication, and healthcare systems, this high-density integrated circuit brings unparalleled flexibility and accuracy to your electronic designs.

Key Features

  • 32-Channel Output: The AD5532ABC-1 provides a remarkable 32 independent voltage outputs, making it an ideal solution for systems requiring multiple DACs in a compact form factor.
  • High Resolution: With a 14-bit resolution, this DAC delivers fine-grain output voltage control, allowing for precise adjustments and calibration in your system.
  • Flexible Serial Interface: The device supports a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • On-Chip Output Amplifiers: Each channel is equipped with its own on-chip output amplifier, providing buffered outputs that can drive capacitive loads directly without additional components.
  • Programmable Output Range: Users can program the output range of each DAC channel, offering the flexibility to tailor the output voltage to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD5532ABC-1 operates with a low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Instrumentation

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, the AD5532ABC-1 is backed by the company's reputation for quality and reliability. Whether you are designing complex industrial systems or precision medical devices, the AD5532ABC-1 offers the performance and versatility to meet your needs.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. product documentation.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess