EN
  • EN
  • DE

AD204JN

Part No AD204JN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Miniature Isolation Amplifiers | IC OPAMP ISOLATION 4 CIRC 10DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Gain Bandwidth Product 5kHz
Current - Input Bias 30pA
Voltage - Input Offset 15mV
Current - Output / Channel 2mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 38-DIP , 11 Leads
Supplier Device Package 10-PDIP
Family Part Number AD204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135730-AD204JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD204JN CAD Model

Description

The AD204JN is a high-performance, precision isolation amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to offer reliable signal isolation in a wide range of applications, from industrial process controls to data acquisition systems.

Key Features

  • High Voltage Isolation: The AD204JN provides excellent isolation capabilities, with a breakdown voltage of 1500 V rms, ensuring the safety and integrity of your data in high-voltage environments.
  • Low Nonlinearity: With a nonlinearity specification of only 0.1%, this isolation amplifier delivers accurate and consistent signal reproduction, making it ideal for precision measurements.
  • Wide Bandwidth: It offers a bandwidth of up to 20 kHz, allowing it to handle a broad range of signal frequencies without compromising signal fidelity.
  • High CMRR: The Common-Mode Rejection Ratio (CMRR) of the AD204JN is typically 120 dB, which minimizes the effects of unwanted common-mode signals.
  • Easy to Use: This product comes in a user-friendly, 8-pin DIP package, facilitating easy integration into existing systems without the need for complex configurations.

Applications

The AD204JN is versatile and can be employed in various demanding environments. Some common applications include:

  • Industrial process controls
  • Instrumentation
  • Data acquisition systems
  • Ground loop elimination
  • Motor control feedback systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD204JN is no exception. This component is built to meet stringent industry standards, ensuring long-term performance and stability in your application. Whether you are dealing with sensitive instrumentation or robust industrial systems, the AD204JN is designed to provide the isolation and accuracy you need.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess