EN
  • EN
  • DE

ADC10D040CIVS/NOPB

Part No ADC10D040CIVS/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT TWO-STEP 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ADC10D040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC10D040CIVSNOPB, *ADC10D040CIVS/NOPB
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910198-ADC10D040CIVS/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC10D040CIVS/NOPB CAD Model

Description

Product Overview: ADC10D040CIVS/NOPB

The ADC10D040CIVS/NOPB is a high-performance, dual-channel, 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed for demanding applications that require high speed and precision. This ADC features a maximum sampling rate of 40 MSPS (mega samples per second), allowing it to handle fast signal waveforms with ease, making it an ideal choice for applications in communication systems, medical imaging, and data acquisition systems.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in signal conversion, ensuring that the digital representation closely matches the original analog signal.
  • Sampling Rate: With a sampling rate of up to 40 MSPS, this ADC can accurately digitize high-frequency signals, making it suitable for high-speed data processing tasks.
  • Dual Channel: The dual-channel design allows for simultaneous sampling of two analog inputs, which is beneficial for systems that require multi-channel data acquisition.
  • Low Power Consumption: The ADC10D040CIVS/NOPB is designed for low power operation, which is critical for portable and battery-powered devices where energy efficiency is a priority.
  • Interface: It features a parallel LVDS (Low-Voltage Differential Signaling) output interface, ensuring high-speed data transfer with reduced noise and lower power dissipation.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range, which means the ADC output will accurately represent the full range of input signals.
  • Packaging: The device is available in a compact 48-pin WQFN (Wettable Flank Quad Flat No-Lead) package, which is suitable for space-constrained applications.

Applications

The versatility and high performance of the ADC10D040CIVS/NOPB make it an excellent choice for a wide range of applications, including:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • High-Speed Data Acquisition

With its robust feature set and Texas Instruments' reputation for quality, the ADC10D040CIVS/NOPB is a reliable and efficient solution for converting analog signals into their digital counterparts in high-speed environments.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9674 $56.9022
7+ $15.5630 $108.9410
10+ $15.0767 $150.7670
14+ $14.5904 $204.2656
18+ $14.1040 $253.8720
24+ $12.6450 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess