EN
  • EN
  • DE

SMP8654A-CBE3

Part No SMP8654A-CBE3
Manufacturer Sigma Designs Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sigma Designs Inc.
Win Source Part Number 329624-SMP8654A-CBE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP8654A-CBE3 CAD Model

Description

The SMP8654A-CBE3 is a System-on-Chip (SoC) media processor from Sigma Designs Inc. Designed for high-definition multimedia applications, it provides robust video and audio decoding capabilities for a variety of consumer electronics devices. The processor is part of the SMP865x series, known for its reliability and support for diverse media formats.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Blu-ray Players
  • Network Media Players
  • Digital Video Recorders (DVRs)
  • Home Theater Systems

Features

  • High-Definition Video Decoding: Supports H.264, VC-1, MPEG-2, MPEG-4, and DivX video codecs for wide compatibility with HD content.
  • Advanced Audio Decoding: Offers decoding capabilities for Dolby Digital, DTS, AAC, MP3, and other audio formats, delivering high-quality audio experiences.
  • Connectivity: Integrates Ethernet, USB, HDMI, and component video outputs for versatile connection options.
  • CPU Integration: Includes an embedded CPU to manage application processing and system operations.
  • GPU Capabilities: Incorporates a Graphics Processing Unit (GPU) for enhanced video output and graphical user interfaces.
  • Security Features: Provides secure boot and content protection mechanisms for enhanced security.

Benefits

  • Superior Video Quality: Delivers sharp and detailed high-definition video playback for an enhanced viewing experience.
  • Immersive Audio Performance: Provides high-fidelity audio output for a captivating entertainment experience.
  • Broad Compatibility: Supports a wide range of video and audio formats, ensuring seamless playback of diverse media content.
  • Flexible Connectivity: Allows easy connection to networks and external devices for accessing and sharing media content.
  • Robust Performance: Ensures smooth and reliable playback of high-definition content without performance issues.
  • Content Protection: Offers security features to protect valuable content from unauthorized access.

Additional Details

The SMP8654A-CBE3 features advanced video processing capabilities, including scaling, de-interlacing, and noise reduction, to optimize video quality. The integrated CPU and GPU allow for more sophisticated application development and user interface design. The CBE3 designation indicates a specific package and configuration. Power consumption is optimized for energy efficiency. Specific memory configurations and clock speeds depend on the system design.

You May Also Be Interested in

Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $211.5821 $211.5821
2+ $189.6937 $379.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess