EN
  • EN
  • DE

LT8619EDD#PBF

Part No LT8619EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 0.8V 1.2A 10DFN / Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 1.2A 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 59.4V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT8619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8619EDD#PBF-ND,505-LT8619EDD#PBF,-2735-LT8619EDD#PBF
Standard Package 121
Win Source Part Number 1071849-LT8619EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT8619EDD#PBF CAD Model

Description

Product Overview: LT8619EDD#PBF

Introducing the LT8619EDD#PBF, a cutting-edge synchronous step-down regulator from Analog Devices Inc., engineered to deliver high efficiency and robust performance in a compact package. This advanced regulator is an ideal solution for modern electronics where space is at a premium and power efficiency is a must.

Key Features

  • High Efficiency: The LT8619EDD#PBF boasts an efficiency rating that can reach up to 96%, ensuring minimal heat generation and maximum battery life for portable applications.
  • Wide Input Voltage Range: Designed to accommodate a broad range of supply voltages, this regulator operates over an input range of 3.4V to 42V, making it versatile for both low- and high-voltage power supplies.
  • Adjustable Switching Frequency: Users can tailor the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, providing flexibility in optimizing performance for specific applications.
  • Low Dropout: The LT8619EDD#PBF's low dropout capability ensures continued operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • Compact Size: Housed in a 3mm x 3mm DFN package, this regulator is designed for space-constrained applications without compromising on power or thermal performance.

Applications

The LT8619EDD#PBF is suitable for a wide array of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Telecommunications and networking equipment
  • Portable and battery-powered devices
  • Medical equipment
  • Data storage and computing systems

Reliability and Protection

Analog Devices Inc. has equipped the LT8619EDD#PBF with several protective features to ensure long-term reliability. These include over-temperature protection, overvoltage and current limit protection, and a power good flag that indicates when the output voltage is within specifications. With these features, the LT8619EDD#PBF is not only a power-efficient solution but also a dependable one, safeguarding your applications from common electrical hazards.

Whether you're designing a sophisticated automotive system, a portable medical device, or an energy-efficient industrial machine, the LT8619EDD#PBF from Analog Devices Inc. offers the performance, efficiency, and compact size to meet your stringent power regulation requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9567 $59.7402
13+ $8.1696 $106.2048
19+ $7.9143 $150.3717
27+ $7.6590 $206.7930
34+ $7.4037 $251.7258
46+ $6.6378 $305.3388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess