The AD8130AR is a high-performance differential amplifier with a wide bandwidth and fast settling time manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This differential amplifier is designed to operate with single or dual power supplies, making it a versatile choice for a variety of applications.
Key Features:
- High Bandwidth: 270 MHz bandwidth at G = +1
- Low Distortion: Offers excellent dynamic performance with 80 dB SFDR at 1 MHz
- Fast Settling Time: Settles to 0.01% in just 18 ns, ideal for high-speed signal processing
- High Common-Mode Rejection: 68 dB at 10 MHz, ensuring accurate signal acquisition in the presence of noise
- Flexible Power Supply: Can operate from ±2.5 V to ±6 V dual supplies or 5 V to 12 V single supply
- Low Power Consumption: Consumes only 16 mA of supply current
Applications:
- High-speed data acquisition
- ADC/DAC buffer
- Communications: IF sampling receivers
- Video processing
- Test and measurement equipment
The AD8130AR is available in an 8-lead SOIC package, offering compactness for space-constrained applications. Its differential input and output structure allow for direct coupling to a variety of signal sources and systems, providing designers with a high level of flexibility.
Whether you are working on a high-speed communication system, a precise video processing project, or any application requiring fast and accurate signal processing, the AD8130AR differential amplifier is an excellent choice to meet your needs with its superior performance and reliability.
For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact your local sales representative.