EN
  • EN
  • DE

AD7890ANZ-10

Part No AD7890ANZ-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel, 12-Bit Serial Data Acquisition System | IC DAS 12BIT 117K 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number AD7890
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 713332-AD7890ANZ-10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7890ANZ-10 CAD Model

Description

Product Overview: AD7890ANZ-10 by Analog Devices Inc.

The AD7890ANZ-10 is a high-performance data acquisition system-on-a-chip designed and manufactured by Analog Devices Inc., a leader in the field of precision analog microelectronics. This product is part of the AD7890 series, which is known for its robustness and versatility in handling complex signal processing tasks efficiently.

Built with precision in mind, the AD7890ANZ-10 is a 12-bit analog-to-digital converter (ADC) featuring a fast track-and-hold sample-and-hold circuit, a high-speed serial interface, and a low-power consumption design. This ADC operates on a single 5V power supply and is capable of converting analog inputs into digital data at speeds of up to 10 µs per conversion. This makes it an ideal choice for high-speed data acquisition systems, where quick and accurate readings are paramount.

The device comes in a compact 24-pin DIP (Dual In-line Package) which allows for easy integration into a wide range of applications such as process control, medical instrumentation, and battery-powered devices. The AD7890ANZ-10 features eight single-ended analog input channels, which can be configured via software to operate in a variety of modes, providing flexibility for different measurement requirements.

The onboard precision voltage reference ensures stability over temperature variations, making the AD7890ANZ-10 reliable for critical applications where consistent performance is required. Additionally, the device's high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.

Integration with digital systems is facilitated by the device's serial interface, which is compatible with standard SPI, QSPI, and MICROWIRE protocols, allowing for easy communication with microprocessors and microcontrollers. Furthermore, the AD7890ANZ-10 has a daisy-chain feature, enabling multiple ADCs to be connected in series for applications requiring additional channels.

In summary, the AD7890ANZ-10 by Analog Devices Inc. offers a perfect blend of speed, precision, and power efficiency, making it a top choice for engineers and designers looking to create sophisticated data acquisition systems with uncompromised performance.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2312 $84.4624
4+ $34.6512 $138.6048
6+ $33.5684 $201.4104
8+ $32.4855 $259.8840
10+ $31.4026 $314.0260
13+ $28.1540 $366.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess