EN
  • EN
  • DE

WT30-M01-FLK

Part No WT30-M01-FLK
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description SERIAL WIRELESS MASTER STATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Transceiver, Master
Modulation or Protocol DSSS
Frequency 2.4GHz
Applications Industrial Monitoring and Control, Wireless Alarm and Security Systems
Interface RS-232
Power - Output 10mW
Data Rate (Max) 100kbps
Features 60m Indoor Range
Ultra Librarian 3D Model Ultra Librarian WT30-M01-FLK CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
XMITTER KEYFOB 433MHZ 5 BUTTON
Need more? Email Us
Omron
BLUETOOTH ADAPTER FOR PLC
Need more? Email Us
RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
Omron
ANTENNA W/MAGN BASE 8' CBL A2W
Need more? Email Us
Infineon Technologies
TDA18275 - Silicon Tuner onboard
Lowest to $12.4809
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Ampleon USA Inc.
UPD606 - Single PHY ASSP
Lowest to $62.5629
Advantech Corp
WZZARD MESH INDUSTRIAL POWER MON / RF Sensor 2.4GHz 802.15.4, DSSS Digital 250kbps
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess