EN
  • EN
  • DE

90150RK

Part No 90150RK
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description CAP SILICON 150PF 10% SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 150 pF
Tolerance ±10%
Applications High Stability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard SMD
Height 0.007" (0.18mm)
Size / Dimension 0.015\
Ultra Librarian 3D Model Ultra Librarian 90150RK CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
CAP SILICON 10PF 20% 100V SMD / 10 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $3.9728
Skyworks Solutions Inc.
CAP SILICON 8.2PF 20% SMD
Lowest to $1.1771
Skyworks Solutions Inc.
CAP SILICON 1.2PF 20% 100V SMD
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 1.8PF 20% 100V SMD
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 333PF 20% 100V SMD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 8.2PF 20% SMD
Lowest to $5.8209
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess