EN
  • EN
  • DE

MAOC-009268-TR0500

Part No MAOC-009268-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR, VC, 12.7-14.2GHZ, TA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency Range 12.7 ~ 14.2GHz
Frequency - Center 13.45GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 1 V ~ 13 V
2nd Harmonic, Typ (dBc) -16
Icc Max 175mA
Pushing (MHz/V) 10
Power (dBm) 9
Phase Noise Typ (dBc/Hz) -79
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009268-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Crystek Corporation
VCO 1520MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 833.5MHZ 0.2-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 915MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2150MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2600MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1200MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.4375/8.875GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess