EN
  • EN
  • DE
  • IT

MBI1816GT-B

Part No MBI1816GT-B
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843472-MBI1816GT-B
Ultra Librarian 3D Model Ultra Librarian MBI1816GT-B CAD Model

Description

The MBI1816GT-B is a high-precision 16-channel constant current LED driver manufactured by Macroblock. It is designed for LED display applications, providing accurate and uniform current control to each LED channel. This results in consistent brightness and color across the display, enhancing visual quality. The MBI1816GT-B features built-in error detection and correction mechanisms to ensure reliable operation.

Applications

  • LED Displays: Used in indoor and outdoor LED displays for advertising, information, and entertainment.
  • LED Signage: Employed in LED signs for commercial and industrial applications.
  • Architectural Lighting: Utilized in architectural lighting systems for creating dynamic and visually appealing lighting effects.
  • Backlighting: Used in LCD backlighting systems for improved brightness and uniformity.
  • Stage Lighting: Incorporated into stage lighting systems for theatrical performances and events.

Features

  • 16-Channel Constant Current: Provides 16 independent constant current output channels.
  • High Precision: Offers precise current control for uniform LED brightness.
  • Error Detection: Features built-in error detection and correction mechanisms.
  • Global Brightness Control: Allows for global brightness adjustment of the entire display.
  • PWM Dimming Control: Supports PWM (Pulse Width Modulation) dimming for smooth brightness control.
  • Overtemperature Protection: Includes overtemperature protection to prevent damage from overheating.

Benefits

  • Uniform Brightness: Ensures consistent brightness across the entire LED display.
  • Reliable Operation: Error detection and correction mechanisms enhance reliability.
  • Precise Control: Accurate current control enables precise color and brightness adjustments.
  • Energy Efficiency: Optimized for energy-efficient LED driving.
  • Easy Integration: Simple to integrate into existing LED display systems.

Additional Details

The MBI1816GT-B operates from a supply voltage typically between 3.3V and 5V. It supports a wide range of LED forward voltages. The device includes features such as ghosting cancellation and cross-talk reduction to improve image quality. It also incorporates short circuit protection to prevent damage in case of LED failures. The MBI1816GT-B is designed for high-density LED display applications and offers robust performance and reliability.

You May Also Be Interested in

Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess