EN
  • EN
  • DE
  • IT

MBI5151GFN-A

Part No MBI5151GFN-A
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830278-MBI5151GFN-A
Ultra Librarian 3D Model Ultra Librarian MBI5151GFN-A CAD Model

Description

The MBI5151GFN-A is a precision 16-channel constant current LED sink driver manufactured by Macroblock. It is designed specifically for LED display applications demanding high image quality and consistent brightness levels. The device leverages advanced pulse width modulation (PWM) technology to achieve exceptional grayscale performance.

Applications:

  • LED Video Displays
  • LED Message Boards
  • LED Signage
  • Architectural Lighting
  • Full-Color LED Screens

Features:

  • 16 Constant-Current Output Channels: Each channel provides precise and consistent current to drive LEDs.
  • High Refresh Rate: Supports high refresh rates, minimizing flicker and improving visual clarity.
  • Superior Grayscale Performance: Delivers high grayscale levels for detailed and nuanced image reproduction.
  • Output Current Adjustment: Allows for fine-tuning of LED brightness via external resistors.
  • Integrated Protection Circuits: Includes over-temperature protection to prevent damage from overheating.
  • Data Latches and PWM Control: Simplifies interfacing with control systems and enables precise dimming control.

Benefits:

  • Consistent Brightness: Constant current output ensures that all LEDs maintain uniform brightness levels.
  • Improved Image Quality: High grayscale performance results in more vibrant and detailed images.
  • Enhanced Reliability: Integrated protection features prevent damage and extend the lifespan of the LED display.
  • Flexible Design: Programmable output current allows for customization to suit various LED types and configurations.
  • Simplified System Integration: Data latches and PWM control simplify the connection to control systems.

Additional Details:

The MBI5151GFN-A delivers exceptional grayscale performance through precise control of the output current to each LED, leading to a more natural and visually appealing image. The high refresh rate minimizes flicker, making the display comfortable to view for extended periods. The device's robust design and integrated protection features contribute to a longer lifespan and reduced maintenance costs. It is suitable for various LED display applications, from small message boards to large video screens. The adjustable current output allows customization to match various LED specifications and display configurations. The integrated data latches simplify system design.

The MBI5151GFN-A is suited to applications requiring crisp images, high refresh rates, and long lifespans. The over-temperature protection protects the device from damage due to high heat. The grayscale control allows the creation of high-quality images.

You May Also Be Interested in

FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess