EN
  • EN
  • DE

MBI5168GN-A ROHS

Part No MBI5168GN-A ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5168GN ver A, 8 channel, supply voltage 3.3-5V, output current 5-120mA, P-DIP16-300-2.54, 30pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972976-MBI5168GN-A ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5168GN-A ROHS CAD Model

Description

The MBI5168GN-A ROHS is a precision constant current LED driver designed by Macroblock. This driver is specifically engineered for LED display applications, offering high grayscale performance and excellent uniformity. The ROHS compliance ensures that the product meets environmental standards.

Applications

  • LED Displays: Commonly used in LED video displays for indoor and outdoor advertising.
  • LED Signage: Employed in electronic billboards and message boards to drive LEDs with consistent brightness.
  • Architectural Lighting: Integrated into lighting systems for buildings and structures to create dynamic lighting effects.
  • Stage Lighting: Utilized in stage and entertainment lighting systems for precise control over LED brightness.
  • General LED Lighting: Applied in various LED lighting projects where accurate current control is required.

Features

  • Constant Current Output: Provides stable and consistent current to LEDs, ensuring uniform brightness.
  • High Grayscale Performance: Supports a wide range of grayscale levels, allowing for detailed and vibrant images.
  • ROHS Compliance: Meets environmental regulations by restricting the use of hazardous substances.
  • Built-in Error Detection: Detects open and short circuits in the LED array, enhancing system reliability.
  • PWM Control: Offers precise control over LED brightness through pulse-width modulation.

Benefits

  • Uniform Brightness: Ensures that all LEDs in the display have the same brightness, resulting in a consistent and visually appealing image.
  • High-Quality Images: Delivers detailed and vibrant images with smooth grayscale transitions.
  • Environmental Compliance: Meets environmental standards, making it suitable for use in eco-friendly applications.
  • Increased Reliability: Built-in error detection helps prevent display failures and reduces maintenance costs.
  • Precise Brightness Control: Allows for fine-tuning of LED brightness to achieve the desired lighting effect.

Additional Details

The MBI5168GN-A ROHS typically supports multiple LEDs per channel and features a serial interface for easy communication with a microcontroller. It includes thermal shutdown protection to prevent overheating and damage to the device. The constant current output ensures that the LEDs are driven at their optimal current level, maximizing their lifespan and efficiency. The high grayscale performance is achieved through advanced modulation techniques, resulting in smooth and flicker-free images. This LED driver is a reliable and high-performance solution for a wide range of LED display and lighting applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess