Products specifications

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830288-MBI6020GP
Ultra Librarian 3D Model Ultra Librarian MBI6020GP CAD Model

Description

The MBI6020GP is a high-precision, 8-channel constant current LED driver from Macroblock. It is engineered for LED display applications requiring high brightness uniformity and accurate current control. This driver is particularly well-suited for medium to high-power LED applications.

Applications:

  • LED Signage
  • LED Stage Lighting
  • Architectural Lighting
  • High-Power LED Displays
  • General Illumination

Features:

  • 8 Constant-Current Output Channels: Provides precise and stable current for each LED, ensuring brightness uniformity.
  • High Output Current Capability: Supports higher current levels for driving high-power LEDs.
  • Output Current Adjustment: Adjustable output current via external resistors.
  • Integrated Protection: Includes over-temperature protection to prevent damage.
  • High Efficiency: Designed for high power efficiency.
  • Data Latch Function: Simplifies interfacing with control systems.

Benefits:

  • Uniform Brightness: Constant current output ensures consistent brightness across all LEDs.
  • High Illumination: Supports higher current levels for increased brightness in demanding applications.
  • Reliable Operation: Integrated protection features prevent damage and extend the lifespan of the driver.
  • Flexible Design: Adjustable output current allows for customization to meet specific LED requirements.
  • Simplified Integration: Data latch function simplifies connection to control systems.

Additional Details:

The MBI6020GP can deliver high currents to power demanding LEDs, and is commonly found in medium-to-high-power LED applications. It offers adjustable current output, allowing you to fine-tune the brightness. It prevents overheating using internal protection circuitry, promoting long-term reliability. Its integrated data latch function simplifies the task of integrating with LED display control systems. It's suitable for use in large-format displays where consistent brightness is essential.

The MBI6020GP's high current handling and robust protections are very suitable for use in stage lighting and architectural lighting. The eight channels allow for many LEDs to be controlled.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
TDK Corporation
Lowest to $1.0511
ECAD model for SLF12575-220M4R0-PF
ALPS Electric
Need more? Email Us
ECAD model for SK5AB00280
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention