Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565605-AT29C010A-70PC
Ultra Librarian 3D Model Ultra Librarian AT29C010A-70PC CAD Model

Description

The AT29C010A-70PC is a high-performance 1-megabit Flash memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This memory device offers a substantial 1M (1,048,576) bits of reliable storage, organized as 128K bytes of 8 bits each. It is designed to provide a flexible and cost-effective storage solution for a wide range of applications.

Key Features

  • High-speed Read Access: The AT29C010A-70PC offers a fast read access time of 70ns, enabling quick data retrieval and high-performance in applications where speed is critical.
  • Programmable: Users can program the memory in standard EPROM programmers, providing ease of use and flexibility for updates and changes to the stored data.
  • Low Power Consumption: This device operates with low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Endurance: The Flash memory is capable of withstanding a minimum of 10,000 write/erase cycles, ensuring longevity and reliability for applications that require frequent data updates.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it an ideal choice for harsh environments.

Applications

The versatility of the AT29C010A-70PC allows it to be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunications
  • Industrial control systems
  • Medical devices

Technical Specifications

  • Package: 32-lead, 0.600" wide, plastic DIP (AT29C010A-70PC)
  • Operating Voltage: 5V ± 10% for read and write operations
  • Access Time: 70ns

The AT29C010A-70PC from Microchip Technology stands out as a reliable and efficient Flash memory solution, providing the speed, durability, and flexibility required for today's demanding electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C1399BN-12VC
Infineon Technologies
IC NVSRAM 4MBIT PAR 44TSOP II
Lowest to $38.5025
ECAD model for CY14B104K-ZS25XI
Infineon Technologies
IC SRAM 18MBIT PARALLEL 484FBGA
Lowest to $405.0349
ECAD model for CYD18S72V-133BBC
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II
Need more? Email Us
ECAD model for CY7C1021B-12ZC
Infineon Technologies
IC NVSRAM 64KBIT I2C 8SOIC
Lowest to $1.6069
ECAD model for CY14MB064J2A-SXI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45DB011-JC
Infineon Technologies
IC NVSRAM 8MBIT PARALLEL 48FBGA
Lowest to $45.4654
ECAD model for CY14B108N-BA45XI
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 32SOJ / SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
Need more? Email Us
ECAD model for CY7C1019BN-15VC
Infineon Technologies
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $72.0719
ECAD model for CY7C131E-55JXC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention